STMicroelectronics, Inc. PMIC - PMIC - PFC (Power Factor Correction) - L6562AN L6562AN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051314-L6562AN Packaging: Tube/Rail Mounting: Through Hole Mode: Discontinuous (Transition) Current - Startup: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 10.5 V to 22.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051314-L6562AN Packaging: Tube/Rail Mounting: Through Hole Mode: Discontinuous (Transition) Current - Startup: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 10.5 V to 22.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L6562AN
1051314-L6562AN
PMIC - PMIC - PFC (Power Factor Correction) - L6562AN 1051314-L6562AN
Manufacturer: STMicroelectronics Win Source Part Number: 1051314-L6562AN Packaging: Tube/Rail Mounting: Through Hole Mode: Discontinuous (Transition) Current - Startup: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 10.5 V to 22.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1051314-L6562AN
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Discontinuous (Transition)
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 10.5 V to 22.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PFC (Power Factor Correction) - 497-6295-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-6295-5-ND
PFC (Power Factor Correction) 497-6295-5-ND
PFC IC Discontinuous (Transition) 8-DIP

PFC IC Discontinuous (Transition) 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6562AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6562AN
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6562AN
IC PFC CTRLR TRANSITION 8DIP

IC PFC CTRLR TRANSITION 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6562AN
Power Factor Correction - PFC L6562AN
Power Factor Correction - PFC Low 2.5mA 30uA Transition Mode PFC

Power Factor Correction - PFC Low 2.5mA 30uA Transition Mode PFC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6562AN - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6562AN
PMIC - PFC (Power Factor Correction) L6562AN
IC PFC CTRLR TRANSITION 8DIP

IC PFC CTRLR TRANSITION 8DIP

Supplier's Site Datasheet
PFC (Power Factor Correction) - L6562AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6562AN
PFC (Power Factor Correction) L6562AN
PFC IC Discontinuous (Transition) 8-DIP

PFC IC Discontinuous (Transition) 8-DIP

Buy Now Datasheet
Pfc Controller, Tm, 22.5V, Dip-8; Uvlo Stmicroelectronics - 45AC7263 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Tm, 22.5V, Dip-8; Uvlo Stmicroelectronics
45AC7263
Pfc Controller, Tm, 22.5V, Dip-8; Uvlo Stmicroelectronics 45AC7263
PFC CONTROLLER, TM, 22.5V, DIP-8; UVLO:-; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; MSL:-RoHS Compliant: Yes

PFC CONTROLLER, TM, 22.5V, DIP-8; UVLO:-; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1051314-L6562AN 497-6295-5-ND L6562AN L6562AN L6562AN L6562AN 45AC7263
Product Name PMIC - PMIC - PFC (Power Factor Correction) - L6562AN PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, Tm, 22.5V, Dip-8; Uvlo Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products