STMicroelectronics, Inc. Power Factor Correction L6562ADTR

Description
Transition-mode PFC Controller
Request a Quote Datasheet
Description
Transition-mode PFC Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 6865008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6865008P
Power Factor Correction 6865008P
Transition-mode PFC Controller

Transition-mode PFC Controller

Supplier's Site
Power Factor Correction - 6865008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6865008
Power Factor Correction 6865008
Transition-mode PFC Controller

Transition-mode PFC Controller

Supplier's Site
Power Factor Correction - 1657479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1657479
Power Factor Correction 1657479
Transition-mode PFC Controller

Transition-mode PFC Controller

Supplier's Site
PMIC - PMIC - PFC (Power Factor Correction) - L6562ADTR - 018282-L6562ADTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L6562ADTR
018282-L6562ADTR
PMIC - PMIC - PFC (Power Factor Correction) - L6562ADTR 018282-L6562ADTR
Manufacturer: STMicroelectronics Win Source Part Number: 018282-L6562ADTR Packaging: Reel - TR Mounting: SMD (SMT) Family Name: L6562A Mode: Discontinuous (Transition) Current - Startup: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10.5 V to 22.5 V Alternative Parts (Cross-Reference): FAN7527BMX_NL; MC33232D; FAN7527BM_NL; Introduction Date: March 03, 2007 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018282-L6562ADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: L6562A
Mode: Discontinuous (Transition)
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 10.5 V to 22.5 V
Alternative Parts (Cross-Reference): FAN7527BMX_NL; MC33232D; FAN7527BM_NL;
Introduction Date: March 03, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PFC (Power Factor Correction) - 497-6294-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-6294-1-ND
PFC (Power Factor Correction) 497-6294-1-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 497-6294-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-6294-6-ND
PFC (Power Factor Correction) 497-6294-6-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 497-6294-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-6294-2-ND
PFC (Power Factor Correction) 497-6294-2-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
Pfc Controller, Tm, 22.5V, Soic-8; Uvlo Stmicroelectronics - 45AC7262 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Tm, 22.5V, Soic-8; Uvlo Stmicroelectronics
45AC7262
Pfc Controller, Tm, 22.5V, Soic-8; Uvlo Stmicroelectronics 45AC7262
PFC CONTROLLER, TM, 22.5V, SOIC-8; UVLO:-; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes

PFC CONTROLLER, TM, 22.5V, SOIC-8; UVLO:-; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6562ADTR
Power Factor Correction - PFC L6562ADTR
Power Factor Correction - PFC HV H-Bridge driver

Power Factor Correction - PFC HV H-Bridge driver

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6562ADTR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6562ADTR
PMIC - PFC (Power Factor Correction) L6562ADTR
IC PFC CTRLR TRANSITION 8SO

IC PFC CTRLR TRANSITION 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6562ADTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6562ADTR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6562ADTR
Transition-mode PFC controller B

Transition-mode PFC controller B

Supplier's Site
PFC (Power Factor Correction) - L6562ADTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6562ADTR
PFC (Power Factor Correction) L6562ADTR
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 6865008P 018282-L6562ADTR 497-6294-1-ND 45AC7262 L6562ADTR L6562ADTR L6562ADTR L6562ADTR
Product Name Power Factor Correction PMIC - PMIC - PFC (Power Factor Correction) - L6562ADTR PFC (Power Factor Correction) Pfc Controller, Tm, 22.5V, Soic-8; Uvlo Stmicroelectronics Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products