STMicroelectronics, Inc. PFC (Power Factor Correction) L6562AD

Description
PFC IC Discontinuous (Transition) 8-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-L6562AD-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-L6562AD-ND
PFC (Power Factor Correction) 497-L6562AD-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits(ICs)
038706-L6562AD
Integrated Circuits(ICs) 038706-L6562AD
Manufacturer: STMicroelectronics Win Source Part Number: 038706-L6562AD Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -25°C ~ 125°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 100 Catalog: PFC (Power Factor Correction) No: 359045 Operating Supply Voltage: 10.5 V ~ 22.5 V Mode: Discontinuous (Transition) Current - Startup: 30µA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038706-L6562AD
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 125°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Standard Package: 100
Catalog: PFC (Power Factor Correction)
No: 359045
Operating Supply Voltage: 10.5 V ~ 22.5 V
Mode: Discontinuous (Transition)
Current - Startup: 30µA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - PFC (Power Factor Correction) - L6562AD - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6562AD
PMIC - PFC (Power Factor Correction) L6562AD
IC PFC CTRLR TRANSITION 8SO

IC PFC CTRLR TRANSITION 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6562AD
Power Factor Correction - PFC L6562AD
Power Factor Correction - PFC Transition Mode PFC Controller

Power Factor Correction - PFC Transition Mode PFC Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6562AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6562AD
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6562AD
IC PFC CTRLR TRANSITION 8SO

IC PFC CTRLR TRANSITION 8SO

Supplier's Site
PFC (Power Factor Correction) - L6562AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6562AD
PFC (Power Factor Correction) L6562AD
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
Pfc Controller, -0.6/0.8A, 1%, 8Soic; Uvlo Stmicroelectronics - 86W0511 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -0.6/0.8A, 1%, 8Soic; Uvlo Stmicroelectronics
86W0511
Pfc Controller, -0.6/0.8A, 1%, 8Soic; Uvlo Stmicroelectronics 86W0511
PFC CONTROLLER, -0.6/0.8A, 1%, 8SOIC; UVLO:1.1V; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; RoHS Compliant: Yes

PFC CONTROLLER, -0.6/0.8A, 1%, 8SOIC; UVLO:1.1V; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-L6562AD-ND 038706-L6562AD L6562AD L6562AD L6562AD L6562AD 86W0511
Product Name PFC (Power Factor Correction) Integrated Circuits(ICs) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, -0.6/0.8A, 1%, 8Soic; Uvlo Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products