STMicroelectronics, Inc. PMIC - PMIC - PFC (Power Factor Correction) - L6561D013TR L6561D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018281-L6561D013TR Packaging: Reel - TR Mounting: SMD (SMT) Mode: Discontinuous (Transition) Current - Startup: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 11 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018281-L6561D013TR Packaging: Reel - TR Mounting: SMD (SMT) Mode: Discontinuous (Transition) Current - Startup: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 11 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - L6561D013TR - 018281-L6561D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L6561D013TR
018281-L6561D013TR
PMIC - PMIC - PFC (Power Factor Correction) - L6561D013TR 018281-L6561D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018281-L6561D013TR Packaging: Reel - TR Mounting: SMD (SMT) Mode: Discontinuous (Transition) Current - Startup: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 11 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 018281-L6561D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 11 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4582-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4582-6-ND
PFC (Power Factor Correction) 497-4582-6-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4582-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4582-1-ND
PFC (Power Factor Correction) 497-4582-1-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4582-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4582-2-ND
PFC (Power Factor Correction) 497-4582-2-ND
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet
Power Factor Correction - 151475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151475
Power Factor Correction 151475
Transition mode power factor corrector

Transition mode power factor corrector

Supplier's Site
Power Factor Correction - 151477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151477P
Power Factor Correction 151477P
Transition mode power factor corrector

Transition mode power factor corrector

Supplier's Site
Power Factor Correction - 151477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151477
Power Factor Correction 151477
Transition mode power factor corrector

Transition mode power factor corrector

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6561D013TR
Power Factor Correction - PFC L6561D013TR
Power Factor Correction - PFC Wide Input Voltage

Power Factor Correction - PFC Wide Input Voltage

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6561D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6561D013TR
PMIC - PFC (Power Factor Correction) L6561D013TR
IC PFC CTRLR TRANSITION 8SO

IC PFC CTRLR TRANSITION 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6561D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6561D013TR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6561D013TR
IC PFC CTRLR TRANSITION 8SO

IC PFC CTRLR TRANSITION 8SO

Supplier's Site
Pfc Controller, -25 To 125Deg C; Uvlo Stmicroelectronics - 07AH6692 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -25 To 125Deg C; Uvlo Stmicroelectronics
07AH6692
Pfc Controller, -25 To 125Deg C; Uvlo Stmicroelectronics 07AH6692
PFC CONTROLLER, -25 TO 125DEG C; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating RoHS Compliant: Yes

PFC CONTROLLER, -25 TO 125DEG C; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Ic; Uvlo Stmicroelectronics - 56P8549 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Ic; Uvlo Stmicroelectronics
56P8549
Power Supply Ic; Uvlo Stmicroelectronics 56P8549
POWER SUPPLY IC; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

POWER SUPPLY IC; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Ic; Uvlo Stmicroelectronics - 89K1261 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Ic; Uvlo Stmicroelectronics
89K1261
Power Supply Ic; Uvlo Stmicroelectronics 89K1261
POWER SUPPLY IC; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

POWER SUPPLY IC; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
PFC (Power Factor Correction) - L6561D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6561D013TR
PFC (Power Factor Correction) L6561D013TR
PFC IC Discontinuous (Transition) 8-SOIC

PFC IC Discontinuous (Transition) 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 018281-L6561D013TR 497-4582-6-ND 151475 L6561D013TR L6561D013TR L6561D013TR 07AH6692 L6561D013TR
Product Name PMIC - PMIC - PFC (Power Factor Correction) - L6561D013TR PFC (Power Factor Correction) Power Factor Correction Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Pfc Controller, -25 To 125Deg C; Uvlo Stmicroelectronics PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products