PFC IC Discontinuous (Transition) 8-SOIC
IC PFC CTRLR TRANSITION 8SO
IC PFC CTRLR TRANSITION 8SO
Power Factor Correction - PFC Wide Input Voltage
PFC 90UA START + DISABLE, SMD, 6561; UVLO:-; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:1MHz; RoHS Compliant: Yes
PFC IC Discontinuous (Transition) 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 497-1169-5-ND | L6561D | L6561D | L6561D | 24M1666 | L6561D |
| Product Name | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | Pfc 90Ua Start + Disable, Smd, 6561; Uvlo Stmicroelectronics | PFC (Power Factor Correction) |