STMicroelectronics, Inc. Integrated Circuits(ICs) L6561

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093401-L6561 Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C Package: 8-DIP (0.300" 7.62mm) Manufacturer Device Package: 8-DIP Standard Package: 50 Catalog: PFC (Power Factor Correction) Operating Supply Voltage: 11 V ~ 18 V Mode: Discontinuous (Transition) Current - Startup: 50µA Alternative Parts (Cross-Reference): FAN4803CP1; E-L6562N; L6561; L6562N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093401-L6561 Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C Package: 8-DIP (0.300" 7.62mm) Manufacturer Device Package: 8-DIP Standard Package: 50 Catalog: PFC (Power Factor Correction) Operating Supply Voltage: 11 V ~ 18 V Mode: Discontinuous (Transition) Current - Startup: 50µA Alternative Parts (Cross-Reference): FAN4803CP1; E-L6562N; L6561; L6562N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 093401-L6561 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
093401-L6561
Integrated Circuits(ICs) 093401-L6561
Manufacturer: STMicroelectronics Win Source Part Number: 093401-L6561 Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C Package: 8-DIP (0.300" 7.62mm) Manufacturer Device Package: 8-DIP Standard Package: 50 Catalog: PFC (Power Factor Correction) Operating Supply Voltage: 11 V ~ 18 V Mode: Discontinuous (Transition) Current - Startup: 50µA Alternative Parts (Cross-Reference): FAN4803CP1; E-L6562N; L6561; L6562N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 093401-L6561
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Standard Package: 50
Catalog: PFC (Power Factor Correction)
Operating Supply Voltage: 11 V ~ 18 V
Mode: Discontinuous (Transition)
Current - Startup: 50µA
Alternative Parts (Cross-Reference): FAN4803CP1; E-L6562N; L6561; L6562N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
PFC (Power Factor Correction) - 497-3653-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-3653-ND
PFC (Power Factor Correction) 497-3653-ND
PFC IC Discontinuous (Transition) 8-DIP

PFC IC Discontinuous (Transition) 8-DIP

Buy Now Datasheet
Pfc Ctrl, -25 To 150Deg C; Uvlo Stmicroelectronics - 24M1665 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Ctrl, -25 To 150Deg C; Uvlo Stmicroelectronics
24M1665
Pfc Ctrl, -25 To 150Deg C; Uvlo Stmicroelectronics 24M1665
PFC CTRL, -25 TO 150DEG C; UVLO:2.5V; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:-RoHS Compliant: Yes

PFC CTRL, -25 TO 150DEG C; UVLO:2.5V; Supply Voltage Min:11V; Supply Voltage Max:18V; Startup Current:50µA; Operating Supply Current:4mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - L6561 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6561
PMIC - PFC (Power Factor Correction) L6561
IC PFC CTRLR TRANSITION 8DIP

IC PFC CTRLR TRANSITION 8DIP

Supplier's Site Datasheet
PFC (Power Factor Correction) - L6561 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6561
PFC (Power Factor Correction) L6561
PFC IC Discontinuous (Transition) 8-DIP

PFC IC Discontinuous (Transition) 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6561 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6561
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6561
IC PFC CTRLR TRANSITION 8DIP

IC PFC CTRLR TRANSITION 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6561
Power Factor Correction - PFC L6561
Power Factor Correction - PFC Wide Input Voltage

Power Factor Correction - PFC Wide Input Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 093401-L6561 497-3653-ND 24M1665 L6561 L6561 L6561 L6561
Product Name Integrated Circuits(ICs) PFC (Power Factor Correction) Pfc Ctrl, -25 To 150Deg C; Uvlo Stmicroelectronics PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products