The L6520 and L6521 are highly integrated ballast controllers designed for fluorescent lamps, supporting both BJT and MOSFET half-bridge topologies with built-in protections including overcurrent, choke saturation, hard switching, and end-of-life detection. The device operates from a 10.5 V to 18.5 V supply, features a fixed run frequency of 46.6 kHz, and provides programmable preheating via the FPRE pin. It is packaged in an SO8 case measuring 4.9 mm × 3.9 mm × 1.75 mm, with operating junction temperature range of -40 °C to 150 °C and maximum thermal resistance of 150 °C/W. The IC supports preheated and instant start modes, with the L6521 specifying a preheating time of 0.8 s, while the L6520 uses 1.5 s.
Display Drivers & Controllers LV Smart Ballast CTR Half Bridge BJT FET Product overview: L6521 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-L6521 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-L6521 |
| Product Name | Power Management IC |
| Package Type | Other; SO |