STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6520 L6520

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194405-L6520 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194405-L6520 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6520
L6520
PMIC - PMIC - Lighting, Ballast Controllers - L6520 L6520
Manufacturer: STMicroelectronics Win Source Part Number: 1194405-L6520 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1194405-L6520
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Lighting, Ballast Controllers - L6520 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6520
PMIC - Lighting, Ballast Controllers L6520
IC CFL/TL CNTRL 47.2KHZ 8SO

IC CFL/TL CNTRL 47.2KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6520 L6520
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6520 PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS512 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 12 V dc
View Details