STMicroelectronics, Inc. SMD 5V 2.75mA Motor Driver IC L6506D013TR

Description
4-Ch Motor Driver IC, 5V, 2.75mA, SO, Surface Mount Product overview: L6506D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2.75mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 5V, 2.75mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6506D013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Motor Driver IC, 5V, 2.75mA, SO, Surface Mount Product overview: L6506D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2.75mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 5V, 2.75mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6506D013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 2.75mA Motor Driver IC
744-L6506D013TR
SMD 5V 2.75mA Motor Driver IC 744-L6506D013TR
4-Ch Motor Driver IC, 5V, 2.75mA, SO, Surface Mount Product overview: L6506D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2.75mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 5V, 2.75mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6506D013TR can be used for catalog matching and distributor lookup.

4-Ch Motor Driver IC, 5V, 2.75mA, SO, Surface Mount Product overview: L6506D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2.75mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 5V, 2.75mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6506D013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver ICs - 151483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
151483
Motor Driver ICs 151483
STEPPER MOTOR CONTROLLER

STEPPER MOTOR CONTROLLER

Supplier's Site
Motor Driver ICs - 151484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
151484P
Motor Driver ICs 151484P
STEPPER MOTOR CONTROLLER

STEPPER MOTOR CONTROLLER

Supplier's Site
Motor Driver ICs - 151484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
151484
Motor Driver ICs 151484
STEPPER MOTOR CONTROLLER

STEPPER MOTOR CONTROLLER

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - L6506D013TR - 120578-L6506D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6506D013TR
120578-L6506D013TR
PMIC - PMIC - Motor Drivers, Controllers - L6506D013TR 120578-L6506D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 120578-L6506D013TR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2 Family Name: L6506 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 20-SO Purpose: Controller - Current Management Supply Voltage - Operating: 4.5 V to 7 V Alternative Parts (Cross-Reference): KA3100DTF_NL; KA3100D_NL; KA3100D; Introduction Date: June 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120578-L6506D013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: L6506
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 20-SO
Purpose: Controller - Current Management
Supply Voltage - Operating: 4.5 V to 7 V
Alternative Parts (Cross-Reference): KA3100DTF_NL; KA3100D_NL; KA3100D;
Introduction Date: June 20, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - 497-3652-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-3652-2-ND
Motor Drivers, Controllers 497-3652-2-ND
Bipolar Motor Driver Parallel 20-SO

Bipolar Motor Driver Parallel 20-SO

Buy Now Datasheet
Motor Drivers, Controllers - 497-3652-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-3652-1-ND
Motor Drivers, Controllers 497-3652-1-ND
Bipolar Motor Driver Parallel 20-SO

Bipolar Motor Driver Parallel 20-SO

Buy Now Datasheet
Motor Drivers, Controllers - 497-3652-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-3652-6-ND
Motor Drivers, Controllers 497-3652-6-ND
Bipolar Motor Driver Parallel 20-SO

Bipolar Motor Driver Parallel 20-SO

Buy Now Datasheet
Motor Drivers, Controllers - L6506D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
L6506D013TR
Motor Drivers, Controllers L6506D013TR
Bipolar Motor Driver Parallel 20-SO

Bipolar Motor Driver Parallel 20-SO

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - L6506D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
L6506D013TR
PMIC - Motor Drivers, Controllers L6506D013TR
IC MTR DRVR BIPOLAR 4.5V-7V 20SO

IC MTR DRVR BIPOLAR 4.5V-7V 20SO

Supplier's Site Datasheet
Motor Controller, Stepper, Soic-20; Motor Type Stmicroelectronics - 45AC7261 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, Stepper, Soic-20; Motor Type Stmicroelectronics
45AC7261
Motor Controller, Stepper, Soic-20; Motor Type Stmicroelectronics 45AC7261
MOTOR CONTROLLER, STEPPER, SOIC-20; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Product Range:-; MSL:- RoHS Compliant: Yes

MOTOR CONTROLLER, STEPPER, SOIC-20; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - L6506D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
L6506D013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers L6506D013TR
IC MTR DRVR BIPOLAR 4.5V-7V 20SO

IC MTR DRVR BIPOLAR 4.5V-7V 20SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Stepper Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-L6506D013TR 151483 120578-L6506D013TR 497-3652-2-ND L6506D013TR L6506D013TR 45AC7261 L6506D013TR
Product Name SMD 5V 2.75mA Motor Driver IC Motor Driver ICs PMIC - PMIC - Motor Drivers, Controllers - L6506D013TR Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Controller, Stepper, Soic-20; Motor Type Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
DC Input 7 volts 7 volts 4 to 7 volts 4 to 7 volts 4 to 7 volts
Motor / System Stepper Motor Bipolar Stepper
Unlock Full Specs
to access all available technical data