Stepper Motor Curr Controller L6506D
Stepper Motor Curr Controller L6506D
Stepper Motor Curr Controller L6506D
Stepper Motor Driver IC, 4-Ch, 5V, SO, Parallel Interface Product overview: L6506D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6506D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038209-L6506D
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: L6506
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 20-SO
Purpose: Controller - Current Management
Supply Voltage - Operating: 4.5 V to 7 V
Alternative Parts (Cross-Reference): NJM2606AM-TE3; KA3100D; UCN5804LB; NJM2606AM-TE2;
Introduction Date: June 20, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Parallel 20-SO
IC MTR DRVR BIPOLAR 4.5V-7V 20SO
IC, STEPPER MOTOR CONTROLLER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.75mA; Output Voltage:3.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 4.5V-7V 20SO
Bipolar Motor Driver Parallel 20-SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 426196 | 426196P | 744-L6506D | 038209-L6506D | 497-3652-5-ND | L6506D | 58M5573 | L6506D | L6506D |
| Product Name | Motor Driver ICs | Motor Driver ICs | Stepper 5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6506D | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Ic, Stepper Motor Controller, Smd; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | Stepper | Stepper | Bipolar | Stepper | |||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||||||
| PC-Based Bus | Parallel | ||||||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |||||
| DC Input | 7 volts | 4 to 7 volts | 4 to 7 volts | 4 to 7 volts |