Stepper Motor Driver IC, 4-Output, 2.75mA, 5V, PDIP Product overview: L6506 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.75mA, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.75mA, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6506 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 18-DIP
STEPPER MOTOR CONTROL, 6506, DIP18; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.75mA; Output Voltage:3.5V; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 4.5-7V 18DIP
IC MTR DRVR BIPOLAR 4.5-7V 18DIP
Bipolar Motor Driver Parallel 18-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6506 | 497-2945-5-ND | 24M4247 | L6506 | L6506 | L6506 |
| Product Name | Stepper 2.75mA 5V Motor Driver IC | Motor Drivers, Controllers | Stepper Motor Control, 6506, Dip18; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |||
| DC Input | 7 volts | 4 to 7 volts | 4 to 7 volts | |||
| Motor / System | Bipolar | Stepper | ||||
| Configuration | PCB Mount; "18-DIP (0.300"", 7.62mm)" |