STMicroelectronics Integrated Circuits (ICs) - PMIC - Gate Drivers L6498LD

Description
Win Source Part Number: 1253496-L6498LD Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17709,L6498LD Base Product Number: L6498
Request a Quote Datasheet
Description
Win Source Part Number: 1253496-L6498LD Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17709,L6498LD Base Product Number: L6498
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253496-L6498LD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253496-L6498LD
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253496-L6498LD
Win Source Part Number: 1253496-L6498LD Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17709,L6498LD Base Product Number: L6498

Win Source Part Number: 1253496-L6498LD
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.45V, 2V
Current - Peak Output (Source, Sink): 2A, 2.5A
High Side Voltage - Max (Bootstrap): 500 V
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 10V ~ 20V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17709,L6498LD
Base Product Number: L6498

Buy Now Datasheet
PMIC - Gate Drivers - L6498LD - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6498LD
PMIC - Gate Drivers L6498LD
IC GATE DRV HI-SIDE/LO-SIDE 14SO

IC GATE DRV HI-SIDE/LO-SIDE 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1253496-L6498LD L6498LD
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-input NAND gate - 74ABT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers