STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6498D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320014-L6498D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17776,L6498D-ND Base Product Number: L6498 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320014-L6498D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17776,L6498D-ND Base Product Number: L6498 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320014-L6498D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320014-L6498D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320014-L6498D
Manufacturer: STMicroelectronics Win Source Part Number: 1320014-L6498D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Independent Input Type: CMOS/TTL Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 2A, 2.5A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17776,L6498D-ND Base Product Number: L6498 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1320014-L6498D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.45V, 2V
Current - Peak Output (Source, Sink): 2A, 2.5A
High Side Voltage - Max (Bootstrap): 500 V
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17776,L6498D-ND
Base Product Number: L6498
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
PMIC - Gate Drivers - L6498D - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6498D
PMIC - Gate Drivers L6498D
IC GATE DRVR HI-SIDE/LO-SIDE 8SO

IC GATE DRVR HI-SIDE/LO-SIDE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320014-L6498D L6498D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic IC - 705-74AHC2G08DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Logic - Gates and Inverters - 54LS183J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers