High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
High voltage high and low-side 2 A gate driver Product overview: L6498D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6498D can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
Gate Drivers IND. & POWER CONV.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-17776-ND | 730-L6498D | L6498D | L6498D | L6498D |
| Product Name | Gate Drivers | 2 A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Current | 2.5 amps | 2.5 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 25 ns | 25 ns | |||
| Fall Time | 25 ns | 25 ns |