Half-Bridge Gate Driver IC CMOS/TTL 14-SO
Win Source Part Number: 1372510-L6494LD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: L6494
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 25ns, 25ns
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.45V, 2V
Current - Peak Output (Source, Sink): 2A, 2.5A
High Side Voltage - Max (Bootstrap): 500 V
High voltage high and low-side 2 A gate driver Product overview: L6494LD from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6494LD can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE DRVR HALF-BRIDGE 14SO
Half-Bridge Gate Driver IC CMOS/TTL 14-SO
Gate Drivers IND. & POWER CONV.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-17708-ND | 1372510-L6494LD | 730-L6494LD | 69AH0693 | L6494LD | L6494LD | L6494LD |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | 2 A Gate Driver IC | Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |||
| Rise Time | 25 ns | 25 ns | 25 ns | ||||
| Fall Time | 25 ns | 25 ns | 25 ns |