Half-Bridge Gate Driver IC Non-Inverting 14-SO
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Half-Bridge Gate Driver IC Non-Inverting 14-SO
High voltage high and low-side 4 A gate driver Product overview: L6491DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6491DTR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SO
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE DRVR HALF-BRIDGE 14SO
Gate Drivers High voltage high and low-side 4 A gate driver
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-19274-1-ND | 730-L6491DTR | L6491DTR | 69AH0692 | L6491DTR | L6491DTR |
| Product Name | Gate Drivers | 4 A Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to ? volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 15 ns | 15 ns |