Driver 1-OUT High Side/Low Side Half Brdg Inv/Non-Inv 14-Pin SO Tube Product overview: L6491D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6491D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SO
IGBT DRIVER, HIGH/LOW SIDE, 4A, SOIC-14; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:4A; MSL:- RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 14-SO
IC GATE DRVR HALF-BRIDGE 14SO
Gate Drivers High voltage high and low-side 4 A gate driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6491D | 497-15443-5-ND | 18AC7434 | L6491D | L6491D | L6491D |
| Product Name | Gate Driver IC | Gate Drivers | Igbt Driver, High/low Side, 4A, Soic-14; No. Of Channels Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 10 to ? volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | ||||
| Rise Time | 15 ns | 15 ns |