STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6491D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323575-L6491D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15443-5 Base Product Number: L6491 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1323575-L6491D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15443-5 Base Product Number: L6491 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323575-L6491D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323575-L6491D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323575-L6491D
Manufacturer: STMicroelectronics Win Source Part Number: 1323575-L6491D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.45V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15443-5 Base Product Number: L6491 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1323575-L6491D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.45V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 15ns, 15ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15443-5
Base Product Number: L6491
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - L6491D - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6491D
PMIC - Gate Drivers L6491D
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323575-L6491D L6491D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details