85V 4-Ch Stepper Motor Driver IC, SPI, HTSSOP Product overview: L6482H from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 85V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 85V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6482H can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET SPI 38-HTSSOP
Win Source Part Number: 1372099-L6482H
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STSPIN L64
Package: Tube
Product Status: Active
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Base Product Number: L6482
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 3.3V, 5V
Output Configuration: Pre-Driver - Half Bridge (4)
Interface: SPI
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
IC MTR DRV BIPLR 3.3/5V 38HTSSOP
Bipolar Motor Driver Power MOSFET SPI 38-HTSSOP
IC MTR DRV BIPLR 3.3/5V 38HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6482H | 497-14777-5-ND | 1372099-L6482H | L6482H | L6482H | L6482H |
| Product Name | Stepper 85V HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 85 volts | 3 to 5 volts | 3 to 5 volts | |||
| Motor / System | Bipolar |