Win Source Part Number: 1352459-L6480H
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STSPIN L64
Package: Tube
Product Status: Active
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Base Product Number: L6480
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 3.3V, 5V
Output Configuration: Pre-Driver - Half Bridge (4)
Interface: SPI
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/128
Bipolar Motor Driver DMOS SPI 38-HTSSOP
Bipolar Stepper Motor Driver 38-Pin HTSSOP EP Tube Product overview: L6480H from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6480H can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 3.3/5V 38HTSSOP
IC MTR DRV BIPLR 3.3/5V 38HTSSOP
Bipolar Motor Driver DMOS SPI 38-HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1352459-L6480H | 497-13417-ND | 744-L6480H | L6480H | L6480H | L6480H |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 5 volts | 3 to 5 volts | ||||
| DC Input | 3 to 5 volts | 3 to 5 volts |