Stepper motor driver with up to 16 microsteps with SPI and advanced current control Product overview: L6474PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6474PDTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI PowerSO-36
Bipolar Motor Driver DMOS SPI PowerSO-36
Bipolar Motor Driver DMOS SPI PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 1051312-L6474PDTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 3A
Voltage - Load: 8 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): DRV8804DWR; L6205N; L6208Q; L6474PDTR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:45V; Operating Temperature RoHS Compliant: Yes
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Bipolar Motor Driver DMOS SPI PowerSO-36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6474PDTR | 497-13327-1-ND | 1051312-L6474PDTR | 25AH9778 | L6474PDTR | L6474PDTR | L6474PDTR |
| Product Name | Stepper Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6474PDTR | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 45 volts | 3 to 5 volts | 3 to 5 volts | 8 to 45 volts | |||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| Communication | SPI | SPI | |||||
| AC Input | 3 to 5 volts | 3 to 5 volts | 8 to 45 volts |