Bipolar Motor Driver DMOS SPI PowerSO-36
Microstepping Motor Driver 36-Pin PowerSO Tube Product overview: L6474PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6474PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194404-L6474PD
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Bipolar Motor Driver DMOS SPI PowerSO-36
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:45V; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-14776-5-ND | 744-L6474PD | 1194404-L6474PD | L6474PD | L6474PD | L6474PD | 38Y7876 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6474PD | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics |
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 3 to 5 volts | 8 to 45 volts | |||||
| DC Input | 3 to 5 volts | 45 volts | 8 to 45 volts |