Manufacturer: STMicroelectronics
Win Source Part Number: 1194403-L6474H
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): DRV8812PWPR; L6205D013TR; L6205D;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
3A Stepper Motor Driver, 45V, SPI, HTSSOP, DMOS Product overview: L6474H from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3A, 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3A, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6474H can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 28-HTSSOP
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
MOTOR DRIVER, MICROSTPNG, 7A, 28HTSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating RoHS Compliant: Yes
Bipolar Motor Driver DMOS SPI 28-HTSSOP
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194403-L6474H | 744-L6474H | 497-16433-ND | L6474H | 69W9796 | L6474H | L6474H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6474H | Stepper 3A 45V HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Microstpng, 7A, 28Htssop; Motor Type Stmicroelectronics | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | SPI | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 45 volts | 3 to 5 volts | 3 to 5 volts | ||||
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Communication | SPI | SPI |