3A Stepper Motor Driver IC, 45V, SPI, SOIC, 150°C Product overview: L6472PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3A, 45V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3A, 45V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6472PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 922618-L6472PD
Series: STSPIN L64
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS SPI PowerSO-36
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: L6472
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 31
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14657, L6472PD-ND
Bipolar Motor Driver DMOS SPI PowerSO-36
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Bipolar Motor Driver DMOS SPI PowerSO-36
MOTOR DRIVER, MICROSTPNG, 7A, 36POWERSO; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6472PD | 922618-L6472PD | 497-14657-ND | L6472PD | L6472PD | L6472PD | 69W9795 |
| Product Name | Stepper 3A 45V SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6472PD | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Microstpng, 7A, 36Powerso; Motor Type Stmicroelectronics |
| PC-Based Bus | SPI | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 45 volts | 3 to 5 volts | 3 to 5 volts | ||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| Communication | SPI | SPI |