Manufacturer: STMicroelectronics
Win Source Part Number: 1051309-L6472HTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 3A
Voltage - Load: 8 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
3A Microstepping Motor Driver, HTSSOP, Surface Mount, 125°C Product overview: L6472HTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 3A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6472HTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Bipolar Motor Driver DMOS SPI 28-HTSSOP
MOTOR DRIVER, STEPPER, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:-; MSL:-RoHS Compliant: Yes
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1051309-L6472HTR | 744-L6472HTR | 497-12964-2-ND | L6472HTR | 45AC7259 | L6472HTR | L6472HTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6472HTR | SMD 3A HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, Htssop-28; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 5 volts | 3 to 5 volts | ? to 3 volts | ||||
| DC Input | 3 to 5 volts | 3 to 5 volts | ? to 3 volts | ||||
| Continuous Current | 3 amps | 3 amps | 3 amps | ||||
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |