STMicroelectronics, Inc. Motor Drivers, Controllers L6472H

Description
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Request a Quote Datasheet
Description
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 497-14690-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-14690-5-ND
Motor Drivers, Controllers 497-14690-5-ND
Bipolar Motor Driver DMOS SPI 28-HTSSOP

Bipolar Motor Driver DMOS SPI 28-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - L6472H - 843957-L6472H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6472H
843957-L6472H
PMIC - PMIC - Motor Drivers, Controllers - L6472H 843957-L6472H
Manufacturer: STMicroelectronics Win Source Part Number: 843957-L6472H Series: STSPIN L64 Features: Motor Driver Package: Tube Family Name: L6472 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14690-5, L6472H-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 843957-L6472H
Series: STSPIN L64
Features: Motor Driver
Package: Tube
Family Name: L6472
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14690-5, L6472H-ND

Buy Now Datasheet
Singapore, Singapore
Stepper 3A 45V HTSSOP Motor Driver IC
744-L6472H
Stepper 3A 45V HTSSOP Motor Driver IC 744-L6472H
3A Stepper Motor Driver IC, 45V Out, SPI, HTSSOP Product overview: L6472H from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3A, 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3A, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6472H can be used for catalog matching and distributor lookup.

3A Stepper Motor Driver IC, 45V Out, SPI, HTSSOP Product overview: L6472H from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3A, 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3A, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6472H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - L6472H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
L6472H
PMIC - Motor Drivers, Controllers L6472H
IC MTR DRV BIPLR 3.3/5V 28HTSSOP

IC MTR DRV BIPLR 3.3/5V 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - L6472H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
L6472H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers L6472H
IC MTR DRV BIPLR 3.3/5V 28HTSSOP

IC MTR DRV BIPLR 3.3/5V 28HTSSOP

Supplier's Site
Motor Drivers, Controllers - L6472H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
L6472H
Motor Drivers, Controllers L6472H
Bipolar Motor Driver DMOS SPI 28-HTSSOP

Bipolar Motor Driver DMOS SPI 28-HTSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 497-14690-5-ND 843957-L6472H 744-L6472H L6472H L6472H L6472H
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - L6472H Stepper 3A 45V HTSSOP Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication SPI SPI
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 5 volts
DC Input 3 to 5 volts 5 volts
Unlock Full Specs
to access all available technical data