Manufacturer: STMicroelectronics
Win Source Part Number: 1194401-L6470PDTR
Series: dSPIN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 3.3V, 5V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Output Current: 3A
Voltage - Load: 8 V ~ 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/128
Family Name: L6470
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): A3987SLPTR-T; A4975SLBTR-T; A4992KLPTR-T;
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 600
STMicroelectronics, L6470PDTR
STMicroelectronics, L6470PDTR
STMicroelectronics, L6470PDTR
Bipolar Motor Driver DMOS SPI PowerSO-36
Bipolar Motor Driver DMOS SPI PowerSO-36
Bipolar Motor Driver DMOS SPI PowerSO-36
36-Pin PowerSO EP Motor Driver, 3.3V, 8-45V Product overview: L6470PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 45V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, 45V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6470PDTR can be used for catalog matching and distributor lookup.
MOTOR DRIVER, STEPPER, POWERSO-36; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Bipolar Motor Driver DMOS SPI PowerSO-36
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194401-L6470PDTR | 1888503P | 1888503 | 497-16432-2-ND | 744-L6470PDTR | 45AC7258 | L6470PDTR | L6470PDTR | L6470PDTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6470PDTR | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | 3.3V 45V Motor Driver IC | Motor Driver, Stepper, Powerso-36; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 3 to 5 volts | 3 to 5 volts | ? to 3 volts | ||||||
| DC Input | 3 to 5 volts | 45 volts | 3 to 5 volts | ? to 3 volts | |||||
| Continuous Current | 3 amps | 3 amps | 3 amps | ||||||
| Motor / System | Stepper | Bipolar; Stepper motor | Stepper |