Bipolar Motor Driver DMOS SPI PowerSSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 845717-L6470PD
Series: STSPIN L64
Features: Motor Driver
Package: Tube
Family Name: L6470
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 31
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3A 45V Stepper Motor Driver IC, SOIC, Surface Mount Product overview: L6470PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SMD, 3A, 45V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SMD, 3A, 45V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6470PD can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI PowerSSO-36
MOTOR DRIVER, MICROSTPNG, 7A, 36POWERSO; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER BIPLR 36POWERSSO
IC MOTOR DRIVER BIPLR 36POWERSSO
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1961932 | 1961932P | 497-13416-ND | 845717-L6470PD | 744-L6470PD | L6470PD | 69W9793 | L6470PD | L6470PD |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6470PD | Stepper SMD 3A 45V Motor Driver IC | Motor Drivers, Controllers | Motor Driver, Microstpng, 7A, 36Powerso; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Stepper motor | Stepper | Stepper | ||||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| DC Input | 45 volts | 3 to 5 volts | 45 volts | 3 to 5 volts | |||||
| Communication | SPI | SPI | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) |