28-Pin HTSSOP Motor Driver, 3.3V, 45V Max Product overview: L6470HTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 45V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, 45V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6470HTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Bipolar Motor Driver DMOS SPI 28-HTSSOP
Bipolar Motor Driver DMOS SPI 28-HTSSOP
MOTOR DRIVER, STEPPER, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:-; MSL:-RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
Bipolar Motor Driver DMOS SPI 28-HTSSOP
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2396288 | 744-L6470HTR | 497-10812-2-ND | 45AC7257 | 21T2064 | L6470HTR | L6470HTR | L6470HTR |
| Product Name | Motor Driver ICs | 3.3V 45V HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Driver, Stepper, Htssop-28; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Stepper | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| DC Input | 45 volts | 3 to 5 volts | ? to 3 volts | |||||
| Operating Temperature | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Communication | SPI | SPI |