STMicroelectronics Electronic Surplus - L6470HTR L6470HTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194400-L6470HTR Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (4) Output Current: 3A Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/128 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: L6470 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Load Voltage (V): 8V ~ 45V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194400-L6470HTR Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (4) Output Current: 3A Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/128 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: L6470 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Load Voltage (V): 8V ~ 45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L6470HTR - 1194400-L6470HTR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6470HTR
1194400-L6470HTR
Electronic Surplus - L6470HTR 1194400-L6470HTR
Manufacturer: STMicroelectronics Win Source Part Number: 1194400-L6470HTR Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (4) Output Current: 3A Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/128 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: L6470 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Load Voltage (V): 8V ~ 45V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194400-L6470HTR
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Output Current: 3A
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/128
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: L6470
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V
Load Voltage (V): 8V ~ 45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194400-L6470HTR
Product Name Electronic Surplus - L6470HTR
Unlock Full Specs
to access all available technical data