Bipolar Motor Driver DMOS SPI 28-HTSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1194399-L6470H
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
3.3V 28-Pin HTSSOP Motor Driver IC Product overview: L6470H from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6470H can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 28-HTSSOP
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
MOTOR DRIVER, MICROSTPNG, 7A, 28HTSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:45V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-14775-5-ND | 1194399-L6470H | 744-L6470H | L6470H | L6470H | L6470H | 69W9792 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6470H | 3.3V HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Microstpng, 7A, 28Htssop; Motor Type Stmicroelectronics |
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 3 to 5 volts | 3 to 5 volts | |||||
| DC Input | 3 to 5 volts | 3 to 5 volts |