STMicroelectronics PMIC - PMIC - Gate Drivers - L6398DTR L6398DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851872-L6398DTR Features: Gate Driver IC Package: Reel - TR Family Name: L6398 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11127-2, 497-11127-6, -497-11127-1, -497-11127-2, -497-11127-6, 497-11127-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851872-L6398DTR Features: Gate Driver IC Package: Reel - TR Family Name: L6398 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11127-2, 497-11127-6, -497-11127-1, -497-11127-2, -497-11127-6, 497-11127-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6398DTR - 851872-L6398DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6398DTR
851872-L6398DTR
PMIC - PMIC - Gate Drivers - L6398DTR 851872-L6398DTR
Manufacturer: STMicroelectronics Win Source Part Number: 851872-L6398DTR Features: Gate Driver IC Package: Reel - TR Family Name: L6398 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11127-2, 497-11127-6, -497-11127-1, -497-11127-2, -497-11127-6, 497-11127-1

Manufacturer: STMicroelectronics
Win Source Part Number: 851872-L6398DTR
Features: Gate Driver IC
Package: Reel - TR
Family Name: L6398
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11127-2, 497-11127-6, -497-11127-1, -497-11127-2, -497-11127-6, 497-11127-1

Buy Now Datasheet
PMIC - Gate Drivers - L6398DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6398DTR
PMIC - Gate Drivers L6398DTR
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 851872-L6398DTR L6398DTR
Product Name PMIC - PMIC - Gate Drivers - L6398DTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Gates and Inverters - 54LS27FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers