2-Ch Gate Driver IC, 20V, 580V Out, 800kHz, SO Package Product overview: L6398DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 580V, 800kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 20V, 580V, 800kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6398DTR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRIVER, 2-CH, 10V - 20V, SOIC ROHS COMPLIANT: YES
IC GATE DRVR HALF-BRIDGE 8SO
Gate Drivers 600V 290 mA Source 430 mA sink BCD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6398DTR | 497-11127-6-ND | L6398DTR | 47AK6640 | L6398DTR | L6398DTR |
| Product Name | 20V 580V 800kHz Gate Driver IC | Gate Drivers | Gate Drivers | Ic Gate Driver, 2-Ch, 10V 20V, Soic Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Fall Time | 70 ns | 35 ns | 35 ns | |||
| Package Type | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver |