STMicroelectronics PMIC - PMIC - Gate Drivers - L6395DTR L6395DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922617-L6395DTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L6395 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14185-2, 497-14185-1, 497-14185-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922617-L6395DTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L6395 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14185-2, 497-14185-1, 497-14185-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6395DTR - 922617-L6395DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6395DTR
922617-L6395DTR
PMIC - PMIC - Gate Drivers - L6395DTR 922617-L6395DTR
Manufacturer: STMicroelectronics Win Source Part Number: 922617-L6395DTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L6395 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14185-2, 497-14185-1, 497-14185-6

Manufacturer: STMicroelectronics
Win Source Part Number: 922617-L6395DTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6395
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14185-2, 497-14185-1, 497-14185-6

Buy Now Datasheet
PMIC - Gate Drivers - L6395DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6395DTR
PMIC - Gate Drivers L6395DTR
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922617-L6395DTR L6395DTR
Product Name PMIC - PMIC - Gate Drivers - L6395DTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers