STMicroelectronics PMIC - PMIC - Gate Drivers - L6393DTR L6393DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070595-L6393DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.9V Current - Peak Output (Source, Sink): 290mA, 430mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 35ns Alternative Parts (Cross-Reference): L6393D; L6393D013TR; L6393DTR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070595-L6393DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.9V Current - Peak Output (Source, Sink): 290mA, 430mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 35ns Alternative Parts (Cross-Reference): L6393D; L6393D013TR; L6393DTR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6393DTR - 070595-L6393DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6393DTR
070595-L6393DTR
PMIC - PMIC - Gate Drivers - L6393DTR 070595-L6393DTR
Manufacturer: STMicroelectronics Win Source Part Number: 070595-L6393DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.9V Current - Peak Output (Source, Sink): 290mA, 430mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 35ns Alternative Parts (Cross-Reference): L6393D; L6393D013TR; L6393DTR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070595-L6393DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.9V
Current - Peak Output (Source, Sink): 290mA, 430mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 35ns
Alternative Parts (Cross-Reference): L6393D; L6393D013TR; L6393DTR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Gate Drivers - L6393DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6393DTR
PMIC - Gate Drivers L6393DTR
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 070595-L6393DTR L6393DTR
Product Name PMIC - PMIC - Gate Drivers - L6393DTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Gates and Inverters - 1727-6023-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers