Half bridge gate driver Product overview: L6393DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6393DTR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Gate Drivers HALF-BRIDGE GATE DRIVER
Half-Bridge Gate Driver IC Non-Inverting 14-SO
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE DRVR HALF-BRIDGE 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6393DTR | 497-8323-6-ND | L6393DTR | L6393DTR | 69AH0690 | L6393DTR |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Fall Time | 35 ns | 35 ns | 35 ns | |||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver |