Manufacturer: STMicroelectronics
Win Source Part Number: 1194395-L6393D
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.9V
Current - Peak Output (Source, Sink): 290mA, 430mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 75ns, 35ns
Family Name: L6393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Alternative Parts (Cross-Reference): L6393D013TR; L6393DTR;
Introduction Date: March 03, 2008
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Synchronous Gate Driver, 20V, 430mA, 800kHz, SOIC Product overview: L6393D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 430mA, 800kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 20V, 430mA, 800kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6393D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Gate Drivers HALF-BRIDGE GATE DRIVER
IC GATE DRVR HALF-BRIDGE 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1194395-L6393D | 730-L6393D | 497-L6393D-ND | L6393D | L6393D | L6393D |
| Product Name | PMIC - PMIC - Gate Drivers - L6393D | 20V 430mA 800kHz SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 0.4300 amps | 0.4300 amps | 0.4300 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 75 ns | 75 ns | 75 ns | |||
| Fall Time | 35 ns | 35 ns | 35 ns | 35 ns |