STMicroelectronics, Inc. Gate Driver IC L6391DTR

Description
High voltage high and low-side driver Product overview: L6391DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6391DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High voltage high and low-side driver Product overview: L6391DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6391DTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-L6391DTR
Gate Driver IC 730-L6391DTR
High voltage high and low-side driver Product overview: L6391DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6391DTR can be used for catalog matching and distributor lookup.

High voltage high and low-side driver Product overview: L6391DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6391DTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - L6391DTR - 018279-L6391DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6391DTR
018279-L6391DTR
PMIC - PMIC - Gate Drivers - L6391DTR 018279-L6391DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018279-L6391DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.9V Current - Peak Output (Source, Sink): 290mA, 430mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 12.5 V to 20 V Rise and Fall Time: 75ns, 35ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018279-L6391DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.9V
Current - Peak Output (Source, Sink): 290mA, 430mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 12.5 V to 20 V
Rise and Fall Time: 75ns, 35ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gate Drivers - 497-L6391DTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
497-L6391DTR-ND
Gate Drivers 497-L6391DTR-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SO

Half-Bridge Gate Driver IC Non-Inverting 14-SO

Buy Now Datasheet
Gate Drivers - 497-L6391DTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Buy Now Datasheet
Gate Drivers - 497-L6391DTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
497-L6391DTRCT-ND
Gate Drivers 497-L6391DTRCT-ND
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Buy Now Datasheet
Gate Drivers - L6391DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
L6391DTR
Gate Drivers L6391DTR
Half-Bridge Gate Driver IC Non-Inverting 14-SO

Half-Bridge Gate Driver IC Non-Inverting 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
L6391DTR
Gate Drivers L6391DTR
Gate Drivers High Volt 600V Rail Off Line 3.3V

Gate Drivers High Volt 600V Rail Off Line 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - L6391DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
L6391DTR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6391DTR
IC GATE DRVR HALF-BRIDGE 14SO

IC GATE DRVR HALF-BRIDGE 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-L6391DTR 018279-L6391DTR 497-L6391DTR-ND L6391DTR L6391DTR L6391DTR
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - L6391DTR Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 12.5 to 20 volts 12.5 to 20 volts 12.5 to 20 volts 12.5 to 20 volts 20 to 12.5 volts
Fall Time 70 ns 35 ns 35 ns 35 ns
Package Type SOIC 14-SO SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535TVX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
Power Distribution Switches, Load Drivers - AAT4252AITP-3-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812EEPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
LED Drivers - NCR402UH - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details