Half-Bridge Gate Driver IC Non-Inverting 14-SO
2-Ch Gate Driver, 580V Out, 430mA, 800kHz, SOIC Product overview: L6391D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 580V, 430mA, 800kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 580V, 430mA, 800kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6391D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051304-L6391D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.9V
Current - Peak Output (Source, Sink): 290mA, 430mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 12.5 V to 20 V
Rise and Fall Time: 75ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 14-SO
Gate Drivers High Voltage BCD N-Ch 600V Low Side
IC GATE DRVR HALF-BRIDGE 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-15782-ND | 730-L6391D | 1051304-L6391D | L6391D | L6391D | L6391D |
| Product Name | Gate Drivers | 580V 430mA 800kHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - L6391D | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.4300 amps | 0.4300 amps | 0.4300 amps | |||
| Supply Voltage | 12.5 to 20 volts | 12.5 to 20 volts | 12.5 to 20 volts | 12.5 to 20 volts | 20 to 12.5 volts | |
| Rise Time | 75 ns | 75 ns | 75 ns |