Manufacturer: STMicroelectronics
Win Source Part Number: 018278-L6390DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.9V
Current - Peak Output (Source, Sink): 290mA, 430mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 12.5 V to 20 V
Rise and Fall Time: 75ns, 35ns
Alternative Parts (Cross-Reference): IRS2092STRPBF; L6390D013TR; L6390DTR; L6390D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 16-SO
Half-Bridge Gate Driver IC Non-Inverting 16-SO
Half-Bridge Gate Driver IC Non-Inverting 16-SO
2-Ch High/Low-Side Gate Driver, 20V, 430mA, 800kHz, SO Product overview: L6390DTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 430mA, 800kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 20V, 430mA, 800kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6390DTR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 16SO
Half-Bridge Gate Driver IC Non-Inverting 16-SO
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:430mA; Supply Voltage Min:12.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:125ns; Output RoHS Compliant: Yes
Gate Drivers HI-VOLTAGE HI/LW SIDE DRIVER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 018278-L6390DTR | 497-8321-6-ND | 730-L6390DTR | L6390DTR | L6390DTR | 07AH6691 | L6390DTR |
| Product Name | PMIC - PMIC - Gate Drivers - L6390DTR | Gate Drivers | 20V 430mA 800kHz Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.4300 amps | 0.4300 amps | 0.4300 amps | 0.4300 amps | |||
| Supply Voltage | 12.5 to 20 volts | 12.5 to 20 volts | 12.5 to 20 volts | 20 to 12.5 volts | 12.5 to 20 volts | 12.5 to 20 volts | |
| Rise Time | 75 ns | 75 ns | 75 ns |