STMicroelectronics PMIC - PMIC - Gate Drivers - L6389EDTR L6389EDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922616-L6389EDTR Operating Temperature Range: -45°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L6389 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922616-L6389EDTR Operating Temperature Range: -45°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L6389 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6389EDTR - 922616-L6389EDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6389EDTR
922616-L6389EDTR
PMIC - PMIC - Gate Drivers - L6389EDTR 922616-L6389EDTR
Manufacturer: STMicroelectronics Win Source Part Number: 922616-L6389EDTR Operating Temperature Range: -45°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L6389 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 922616-L6389EDTR
Operating Temperature Range: -45°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6389
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - L6389EDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L6389EDTR
PMIC - Gate Drivers L6389EDTR
IC GATE DRVR HALF-BRIDGE HI/LO

IC GATE DRVR HALF-BRIDGE HI/LO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922616-L6389EDTR L6389EDTR
Product Name PMIC - PMIC - Gate Drivers - L6389EDTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 54ACTQ32WRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers