The L6389ED is a high voltage gate driver capable of operating with a voltage rail up to 600 V. It features a driver current capability of 400 mA for sourcing and 650 mA for sinking. The device is designed for fast switching times, with rise and fall times of 70 ns and 40 ns respectively when driving a 1 nF load. It includes CMOS/TTL compatible inputs at 3.3 V, 5 V, and 15 V, along with an integrated bootstrap diode for compact design. The outputs are in phase with the inputs and are protected against cross conduction through an interlocking function and deadtime feature. The L6389ED is suitable for various applications including motor drivers, industrial drives, HVAC systems, and factory automation. It is available in an SO-8 package.
Half-Bridge Gate Driver IC Inverting 8-SOIC
High voltage high and low-side driver Product overview: L6389ED from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6389ED can be used for catalog matching and distributor lookup.
Gate Drivers High voltage high and low-side driver
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE HI/LO
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-L6389ED-ND | 730-L6389ED | L6389ED | L6389ED | L6389ED |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 17 volts | 17 volts | |||
| Rise Time | 70 ns | 70 ns |