Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
HV Gate Driver IC, 2-Ch, 650mA, 400kHz, SOIC, SM Product overview: L6388ED013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6388ED013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018277-L6388ED013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.8V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: L6388E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 70ns, 40ns
Alternative Parts (Cross-Reference): MAX5063CASA+; MAX15018AASA+T; MAX15013CASA+;
Introduction Date: October 11, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
MOSFET DRIVER, HALF BRIDGE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:400mA; Sink Current:650mA RoHS Compliant: Yes
Half Bridge 2 400mA 70ns 40ns 17V 650mA SOIC-8 Gate Drive ICs ROHS
IC GATE DRVR HALF-BRIDGE 8SO
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers High Volt High Low Driver
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-6220-1-ND | 730-L6388ED013TR | 018277-L6388ED013TR | 45AC7256 | L6388ED013TR | L6388ED013TR | L6388ED013TR | L6388ED013TR |
| Product Name | Gate Drivers | 650mA 400kHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - L6388ED013TR | Mosfet Driver, Half Bridge, Soic-8; No. Of Channels Stmicroelectronics | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||||
| Supply Voltage | 17 volts | 15 volts | 17 volts | 17 volts | 17 volts | |||
| Rise Time | 70 ns | 70 ns | 70 ns | 70 ns |