HV Gate Driver IC, 2-Ch, 17V, 650mA, 400kHz, SOIC Product overview: L6388ED from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 650mA, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 17V, 650mA, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6388ED can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 018276-L6388ED
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.8V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: L6388E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 70ns, 40ns
Alternative Parts (Cross-Reference): 2ED2304S06FXLSA1; 2ED2304S06FXUMA1; IRS2304SPbF; IRS2304S;
Introduction Date: October 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Gate Drivers Hi-Vltg and Lo Side Driver
IC GATE DRVR HALF-BRIDGE 8SO
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6388ED | 497-14773-5-ND | 018276-L6388ED | L6388ED | L6388ED | L6388ED |
| Product Name | 17V 650mA 400kHz SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - L6388ED | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 9.6 to 17 volts | 17 volts | 17 volts | 17 volts | ||
| Fall Time | 80 ns | 40 ns | 40 ns | 40 ns | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |