HV high and low side driver with embedded bootstrap diode Product overview: L6388E from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6388E can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DIP
Half-Bridge Gate Driver IC Non-Inverting 8-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1194394-L6388E
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC DRIVER HI/LO SIDE HV 8-DIP
Half-Bridge Gate Driver IC Non-Inverting 8-DIP
IC GATE DRVR HALF-BRIDGE 8DIP
Gate Drivers Hi-Vltg and Lo Side Driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6388E | 497-6219-5-ND | 1194394-L6388E | 761-L6388E | L6388E | L6388E | L6388E |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - L6388E | IC DRIVER HI/LO SIDE HV 8-DIP | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | ? to 17 volts | 17 volts | 15 volts | 17 volts | |||
| Fall Time | 80 ns | 40 ns | 80 ns | 40 ns | |||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver |