STMicroelectronics, Inc. Gate Drivers L6388D013TR

Description
Half-Bridge Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - L6388D013TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
L6388D013TR-ND
Gate Drivers L6388D013TR-ND
Half-Bridge Gate Driver IC Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
0.65A Gate Driver IC
730-L6388D013TR
0.65A Gate Driver IC 730-L6388D013TR
0.65A HALF BRDG BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: L6388D013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.65A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6388D013TR can be used for catalog matching and distributor lookup.

0.65A HALF BRDG BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: L6388D013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.65A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6388D013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - L6388D013TR - 070594-L6388D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6388D013TR
070594-L6388D013TR
PMIC - PMIC - Gate Drivers - L6388D013TR 070594-L6388D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 070594-L6388D013TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.8V Current - Peak Output (Source, Sink): 400mA, 650mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 17V (Max) Rise and Fall Time: 70ns, 40ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070594-L6388D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.8V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 70ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - L6388D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
L6388D013TR
Gate Drivers L6388D013TR
Half-Bridge Gate Driver IC Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - L6388D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
L6388D013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6388D013TR
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number L6388D013TR-ND 730-L6388D013TR 070594-L6388D013TR L6388D013TR L6388D013TR
Product Name Gate Drivers 0.65A Gate Driver IC PMIC - PMIC - Gate Drivers - L6388D013TR Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Inverting Inverting
Output Current 0.6500 amps 0.6500 amps 0.6500 amps
Supply Voltage 17 volts -0.3000 to 17 volts 17 volts 17 volts
Rise Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1ED44171N01BXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2.6 amps
View Details
3 suppliers
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - Q845B3EBD-T - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details