The L6387E is a high voltage MOSFET driver capable of operating with a voltage rail up to 600 V. It features a driver configuration that supports both high-side and low-side driving, with a peak output current of 650 mA for sinking and 400 mA for sourcing. The device is designed for a wide temperature range of -45 to 125 degrees Celsius and includes an integrated interlocking function to prevent simultaneous high output states. The driver has fast switching times of 50 ns for rise and 30 ns for fall with a 1 nF load, and it utilizes CMOS/TTL compatible Schmitt trigger inputs for easy interfacing. The L6387E also incorporates an internal bootstrap diode and under-voltage lockout (UVLO) protection, making it suitable for various applications including motor drivers, lighting, industrial drives, and HVAC systems. It is available in both DIP-8 and SO-8 package options.
2-Ch Gate Driver IC, 17V, 650mA, 400kHz, SO, SM Product overview: L6387ED013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 650mA, 400kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 17V, 650mA, 400kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6387ED013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018275-L6387ED013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SO
Half-Bridge Gate Driver IC Inverting 8-SOIC
MOSFET DRIVER, -45 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:650mA; Supply Voltage Min:-; Supply Voltage Max:17V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:110ns; Output Delay:105ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6387ED013TR | 018275-L6387ED013TR | 497-6218-2-ND | L6387ED013TR | L6387ED013TR | 07AH6690 |
| Product Name | 17V 650mA 400kHz Gate Driver IC | PMIC - PMIC - Gate Drivers - L6387ED013TR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -45 To 125Deg C; Driver Configuration Stmicroelectronics |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 15 volts | 17 volts | 17 volts | 17 volts | ? to 17 volts | |
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns | ||
| Package Type | SO | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |