2-Ch Gate Driver, HV, 650mA, 400kHz, SOIC, SM Product overview: L6386ED from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6386ED can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037226-L6386ED
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Inverting 14-SO
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:400mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting 14-SO
IC GATE DRVR HALF-BRIDGE 14SO
Gate Drivers Hi-Vltg and Lo Side Driver
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6386ED | 037226-L6386ED | 497-16163-5-ND | 56P8527 | L6386ED | L6386ED | L6386ED |
| Product Name | 650mA 400kHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - L6386ED | Gate Drivers | Mosfet/igbt Driver, High/low Side, Soic; No. Of Channels Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 9.1 to 17 volts | 17 volts | 17 volts | 17 volts | |||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns | |||
| Package Type | SOIC | 14-SO | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver |