Half-Bridge Gate Driver IC Inverting 14-SO
0.65A HALF BRDG BASED MOSFET DRIVER, PDSO14, SO-14 Product overview: L6386D013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.65A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6386D013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 119892-L6386D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 14SO
Half-Bridge Gate Driver IC Inverting 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-3651-2-ND | 730-L6386D013TR | 119892-L6386D013TR | L6386D013TR | L6386D013TR |
| Product Name | Gate Drivers | 0.65A Gate Driver IC | PMIC - PMIC - Gate Drivers - L6386D013TR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 17 volts | 8 to 17 volts | 17 volts | 17 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |