Manufacturer: STMicroelectronics
Win Source Part Number: 126729-L6386ADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
HV Gate Driver IC, 2-Ch, 650mA, 400kHz, SO Package Product overview: L6386ADTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 400kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 400kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6386ADTR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 14-SO
Half-Bridge Gate Driver IC Inverting 14-SO
Half-Bridge Gate Driver IC Inverting 14-SO
Half-Bridge Gate Driver IC Inverting 14-SO
IC GATE DRVR HALF-BRIDGE 14SO
Gate Drivers HI-VOLTAGE HI/LW SIDE DRIVER
IC GATE DRIVER, 2-CH, 17V, SOIC ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 126729-L6386ADTR | 730-L6386ADTR | 497-8320-1-ND | L6386ADTR | L6386ADTR | L6386ADTR | 47AK6638 |
| Product Name | PMIC - PMIC - Gate Drivers - L6386ADTR | 650mA 400kHz Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Ic Gate Driver, 2-Ch, 17V, Soic Rohs Compliant Stmicroelectronics |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||||
| Supply Voltage | 17 volts | -0.3000 to 17 volts | 17 volts | 17 volts | |||
| Rise Time | 50 ns | 50 ns | 50 ns | ||||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns |